Abracon, LLC ACML-0201 ACML-0201-241-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0201 - ACML-0201-241-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 240 Ohms @ 100MHz
  • Series: ACML-0201
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0201 (0603 Metric)
  • Mounting Type: Surface Mount
  • Length: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.35 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1111291-ACML-0201-241-T
Filters - Ferrite Beads and Chips 1111291-ACML-0201-241-T
Win Source Part Number: 1111291-ACML-0201-24 1-T Category: Filters>Ferrite Beads and Chips Series: ACML Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 15,000 Mounting: SMD (SMT) Height (Max): 0.014" (0.35mm) Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1Ohm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ACML-0201-241T; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Abracon LLC Other Names: 535-12203-6,535-1220 3-2,535-12203-1

Win Source Part Number: 1111291-ACML-0201-241-T
Category: Filters>Ferrite Beads and Chips
Series: ACML
Package: Tape & Reel
Current Rating (Max): 200mA
Standard Package: 15,000
Mounting: SMD (SMT)
Height (Max): 0.014" (0.35mm)
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1Ohm
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ACML-0201-241T;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Abracon LLC
Other Names: 535-12203-6,535-12203-2,535-12203-1

Buy Now Datasheet
Ferrite Beads and Chips - 535-12203-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12203-6-ND
Ferrite Beads and Chips 535-12203-6-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12203-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12203-2-ND
Ferrite Beads and Chips 535-12203-2-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12203-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12203-1-ND
Ferrite Beads and Chips 535-12203-1-ND
240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

240 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1Ohm

Buy Now Datasheet
0.2A Inductor and Choke - 841-ACML-0201-241-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A Inductor and Choke
841-ACML-0201-241-T
0.2A Inductor and Choke 841-ACML-0201-241-T
Ferrite Chip, 1 Function(s), 0.2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0201, 2 PIN Product overview: ACML-0201-241-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-241-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0201, 2 PIN Product overview: ACML-0201-241-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-241-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0201-241-T 1111291-ACML-0201-241-T 535-12203-6-ND 841-ACML-0201-241-T
Product Name ACML-0201 Filters - Ferrite Beads and Chips Ferrite Beads and Chips 0.2A Inductor and Choke
Impedance 240 ohms 240 ohms
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers