Abracon, LLC AISM-1008 Wirewound (Mold) AISM-1008-100J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 33 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 33 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISM-1008 Wirewound (Mold) - AISM-1008-100J-T - Abracon, LLC
Spicewood, TX, United States
AISM-1008 Wirewound (Mold)
AISM-1008-100J-T
AISM-1008 Wirewound (Mold) AISM-1008-100J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~ +105°C Tolerance: 5 SRF: 33 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISM-1008
  • Application: Power
  • Type: Wirewound (Mold)
  • Rating: N/A
  • Inductance: 10 μH
  • DC Resistance Max: 3.5 Ω
  • Q: 25
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 5
  • SRF: 33 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
10UH 0.00252A Inductor and Choke - 71-AISM-1008-100J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 0.00252A Inductor and Choke
71-AISM-1008-100J-T
10UH 0.00252A Inductor and Choke 71-AISM-1008-100J-T
IND 10UH 0.00252A 3500M Product overview: AISM-1008-100J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 0.00252A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 0.00252A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISM-1008-100J-T can be used for catalog matching and distributor lookup.

IND 10UH 0.00252A 3500M Product overview: AISM-1008-100J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 0.00252A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 0.00252A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISM-1008-100J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-AISM-1008-100J-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Molded Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

10µH Unshielded Molded Inductor 155mA 3.5Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor - AISM-1008-100JT - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
AISM-1008-100JT
Power Inductor AISM-1008-100JT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1128389-AISM-1008-100J-T
Inductors, Coils, Chokes - Fixed Inductors 1128389-AISM-1008-100J-T
Win Source Part Number: 1128389-AISM-1008-10 0J-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AISM-1008 Type: Molded Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 33MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 3.5Ohm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Current Rating (Amps): 155 mA Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.4000 Mfr: Abracon LLC Other Names: 535-AISM-1008-100J-T TR

Win Source Part Number: 1128389-AISM-1008-100J-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISM-1008
Type: Molded
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 33MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 3.5Ohm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Current Rating (Amps): 155 mA
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: 535-AISM-1008-100J-TTR

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISM-1008-100J-T 71-AISM-1008-100J-T 535-AISM-1008-100J-TTR-ND AISM-1008-100JT 1128389-AISM-1008-100J-T
Product Name AISM-1008 Wirewound (Mold) 10UH 0.00252A Inductor and Choke Fixed Inductors Power Inductor Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Molded
Application Power Choke RF Choke
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details