Abracon, LLC ACML-0603H ACML-0603H-301-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603H - ACML-0603H-301-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 300 Ohms @ 100MHz
  • Series: ACML-0603H
  • Current Rating (Max): 1 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Ferrite Beads
Product Number ACML-0603H-301-T
Product Name ACML-0603H
Impedance 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176749-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Impedance 911 ohms
DCR 0.8600 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers