Abracon, LLC ASMCI-0603 Multilayer ASMCI-0603-R10M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1078601-ASMCI-0603-R10M-T is a fixed inductor from Win Source Electronics, designed for surface mount applications. It features a monolithic structure that enhances reliability and is equipped with magnetic shielding to minimize cross coupling. The inductor has an inductance value of 100 nH, a DC resistance of 140 mΩ, and a self-resonant frequency of 240 MHz. It operates effectively within a temperature range of -40°C to +85°C and is packaged in a tape and reel format, with 4,000 units per reel. The component is suitable for choke circuits in various electronic devices, including PCs, mobile phones, and digital cameras.

Datasheet Summary
Powered by GS/AI

The 1078601-ASMCI-0603-R10M-T is a fixed inductor from Win Source Electronics, designed for surface mount applications. It features a monolithic structure that enhances reliability and is equipped with magnetic shielding to minimize cross coupling. The inductor has an inductance value of 100 nH, a DC resistance of 140 mΩ, and a self-resonant frequency of 240 MHz. It operates effectively within a temperature range of -40°C to +85°C and is packaged in a tape and reel format, with 4,000 units per reel. The component is suitable for choke circuits in various electronic devices, including PCs, mobile phones, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
ASMCI-0603 Multilayer - ASMCI-0603-R10M-T - Abracon, LLC
Spicewood, TX, United States
ASMCI-0603 Multilayer
ASMCI-0603-R10M-T
ASMCI-0603 Multilayer ASMCI-0603-R10M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMCI-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 100 nH
  • Saturation Current: 700 mA
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1078601-ASMCI-0603-R10M-T
Inductors, Coils, Chokes - Fixed Inductors 1078601-ASMCI-0603-R10M-T
Win Source Part Number: 1078601-ASMCI-0603-R 10M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASMCI-0603 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 240MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 140mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLZ1608DR10DT000; MLZ1608DR10DTD25; MLZ1608DR10D; CM453232-R10ML; CK2125R10M-T; LK2125R10M-T; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-12253-6,535-1225 3-2,535-12253-1

Win Source Part Number: 1078601-ASMCI-0603-R10M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASMCI-0603
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 240MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 140mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MLZ1608DR10DT000; MLZ1608DR10DTD25; MLZ1608DR10D; CM453232-R10ML; CK2125R10M-T; LK2125R10M-T;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-12253-6,535-12253-2,535-12253-1

Buy Now Datasheet
Fixed Inductors - 535-12253-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12253-2-ND
Fixed Inductors 535-12253-2-ND
100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12253-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12253-1-ND
Fixed Inductors 535-12253-1-ND
100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12253-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12253-6-ND
Fixed Inductors 535-12253-6-ND
100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 700mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
0.1uH 1MHz 0.7A Inductor and Choke - 71-ASMCI-0603-R10M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 1MHz 0.7A Inductor and Choke
71-ASMCI-0603-R10M-T
0.1uH 1MHz 0.7A Inductor and Choke 71-ASMCI-0603-R10M-T
Inductor Power Shielded Multi-Layer 0.1uH 20% 1MHz Ferrite 0.7A 0.14Ohm DCR 0603 T/R Product overview: ASMCI-0603-R10M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 1MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 1MHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMCI-0603-R10M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 0.1uH 20% 1MHz Ferrite 0.7A 0.14Ohm DCR 0603 T/R Product overview: ASMCI-0603-R10M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 1MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 1MHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMCI-0603-R10M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMCI-0603-R10M-T 1078601-ASMCI-0603-R10M-T 535-12253-2-ND 71-ASMCI-0603-R10M-T
Product Name ASMCI-0603 Multilayer Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 0.1uH 1MHz 0.7A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Application Power Choke RF Choke
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers