Abracon, LLC Ferrite Beads and Chips AFBC-Q0402-601-T

Description
FERRITE BEAD 600 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 535-AFBC-Q0402-601-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-AFBC-Q0402-601-TTR-ND
Ferrite Beads and Chips 535-AFBC-Q0402-601-TTR-ND
FERRITE BEAD 600 OHM 0402 1LN

FERRITE BEAD 600 OHM 0402 1LN

Buy Now Datasheet
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon - 59AK7982 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon
59AK7982
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon 59AK7982
FERRITE BEAD, 600 OHM, 0.08A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:80mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm

FERRITE BEAD, 600 OHM, 0.08A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:80mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm

Supplier's Site Datasheet
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon - 59AK7983 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon
59AK7983
Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon 59AK7983
FERRITE BEAD, 600 OHM, 0.08A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:80mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm

FERRITE BEAD, 600 OHM, 0.08A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:600ohm; DC Current Rating:80mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 535-AFBC-Q0402-601-TTR-ND 59AK7982
Product Name Ferrite Beads and Chips Ferrite Bead, 600 Ohm, 0.08A, 0402; Ferrite Bead Case / Package Abracon
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 80 milliamps 80 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0120ANCT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers