Abracon, LLC ACML-0603 ACML-0603-600-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-600-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 60 Ohms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 600 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - ACML-0603-600-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ACML-0603-600-TTR-ND
Ferrite Beads and Chips ACML-0603-600-TTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 600mA 300mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0603-600-T ACML-0603-600-TTR-ND
Product Name ACML-0603 Ferrite Beads and Chips
Impedance 60 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-3 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
250MHz Inductor and Choke - 71-0603CS-2N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details