Abracon, LLC ACML-0805 ACML-0805-260-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 26 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 26 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-260-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 26 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 26 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 1.5 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Ferrite Beads
Product Number ACML-0805-260-T
Product Name ACML-0805
Impedance 26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0060ANTR-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers