Abracon, LLC ASPI-0403 Wirewound (Unshielded) ASPI-0403-2R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403 Wirewound (Unshielded) - ASPI-0403-2R7M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403 Wirewound (Unshielded)
ASPI-0403-2R7M-T
ASPI-0403 Wirewound (Unshielded) ASPI-0403-2R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 4.5 mm Width: 4 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 2.7 μH
  • DC Resistance Max: 78.7 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 4.5 mm
  • Width: 4 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12563-2-ND
Fixed Inductors 535-12563-2-ND
2.7µH Unshielded Wirewound Inductor 1.58A 78.7mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 1.58A 78.7mOhm Max Nonstandard

Buy Now Datasheet
2.7uH 7.96MHz 1.58A Inductor and Choke - 71-ASPI-0403-2R7M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7uH 7.96MHz 1.58A Inductor and Choke
71-ASPI-0403-2R7M-T
2.7uH 7.96MHz 1.58A Inductor and Choke 71-ASPI-0403-2R7M-T
Inductor Power Unshielded Wirewound 2.7uH 20% 7.96MHz 1.58A 0.0787Ohm DCR T/R Product overview: ASPI-0403-2R7M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 7.96MHz, 1.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 7.96MHz, 1.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0403-2R7M-T can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 2.7uH 20% 7.96MHz 1.58A 0.0787Ohm DCR T/R Product overview: ASPI-0403-2R7M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 7.96MHz, 1.58A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 7.96MHz, 1.58A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0403-2R7M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403-2R7M-T 535-12563-2-ND 71-ASPI-0403-2R7M-T
Product Name ASPI-0403 Wirewound (Unshielded) Fixed Inductors 2.7uH 7.96MHz 1.58A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Fixed Inductors - 0603LS-102XGLB - 989175-0603LS-102XGLB - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details