Abracon, LLC ASMPH-0806 Multilayer ASMPH-0806-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0806 Multilayer - ASMPH-0806-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0806 Multilayer
ASMPH-0806-2R2M-T
ASMPH-0806 Multilayer ASMPH-0806-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 50 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0806
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 500 mA
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 50 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12278-6-ND
Fixed Inductors 535-12278-6-ND
2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12278-2-ND
Fixed Inductors 535-12278-2-ND
2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12278-1-ND
Fixed Inductors 535-12278-1-ND
2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 110mOhm 0806 (2016 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Category: Inductors, Coils, Chokes Fixed Inductors Manufacturer: Abracon LLC Series: ASMPH-0806 Packaging: Tape & Reel (TR) Type: Multilayer Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric)

Alternative Parts (Cross-Reference): Cross
Category: Inductors, Coils, Chokes Fixed Inductors
Manufacturer: Abracon LLC
Series: ASMPH-0806
Packaging: Tape & Reel (TR)
Type: Multilayer
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)

Buy Now Datasheet
2.2uH 1MHz 1.2A Inductor and Choke - 71-ASMPH-0806-2R2M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1.2A Inductor and Choke
71-ASMPH-0806-2R2M-T
2.2uH 1MHz 1.2A Inductor and Choke 71-ASMPH-0806-2R2M-T
Inductor Power Shielded Multi-Layer 2.2uH 20% 1MHz Ferrite 1.2A 0.11Ohm DCR 0806 T/R Product overview: ASMPH-0806-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0806-2R2M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 2.2uH 20% 1MHz Ferrite 1.2A 0.11Ohm DCR 0806 T/R Product overview: ASMPH-0806-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0806-2R2M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0806-2R2M-T 535-12278-6-ND 71-ASMPH-0806-2R2M-T
Product Name ASMPH-0806 Multilayer Fixed Inductors Inductors, Coils, Chokes Fixed Inductors 2.2uH 1MHz 1.2A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Application Power Choke RF Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469839P - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details