Abracon, LLC ACML-0402 ACML-0402-190-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402 - ACML-0402-190-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 19 Ohms @ 100MHz
  • Series: ACML-0402
  • Current Rating (Max): 300 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - ACML-0402-190-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ACML-0402-190-TTR-ND
Ferrite Beads and Chips ACML-0402-190-TTR-ND
19 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

19 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA 100mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0402-190-T ACML-0402-190-TTR-ND
Product Name ACML-0402 Ferrite Beads and Chips
Impedance 19 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0017ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details