Abracon, LLC ACML-0805 ACML-0805-110-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-110-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 11 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 2 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0805-110-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-110-TCT-ND
Ferrite Beads and Chips 535-ACML-0805-110-TCT-ND
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-110-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-110-TTR-ND
Ferrite Beads and Chips 535-ACML-0805-110-TTR-ND
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-110-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-110-TDKR-ND
Ferrite Beads and Chips 535-ACML-0805-110-TDKR-ND
11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

11 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2A 50mOhm

Buy Now Datasheet
2A Inductor and Choke - 841-ACML-0805-110-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A Inductor and Choke
841-ACML-0805-110-T
2A Inductor and Choke 841-ACML-0805-110-T
Ferrite Chip, 1 Function(s), 2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: ACML-0805-110-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-110-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: ACML-0805-110-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-110-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0805-110-T 535-ACML-0805-110-TCT-ND 841-ACML-0805-110-T
Product Name ACML-0805 Ferrite Beads and Chips 2A Inductor and Choke
Impedance 11 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details