Abracon, LLC ACML-0201 ACML-0201-471-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0201 - ACML-0201-471-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 470 Ohms @ 100MHz
  • Series: ACML-0201
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0201 (0603 Metric)
  • Mounting Type: Surface Mount
  • Length: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.35 mm
  • Part Status: Active
Supplier's Site Datasheet
0.2A Inductor and Choke - 841-ACML-0201-471-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A Inductor and Choke
841-ACML-0201-471-T
0.2A Inductor and Choke 841-ACML-0201-471-T
Ferrite Chip, 1 Function(s), 0.2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0201, 2 PIN Product overview: ACML-0201-471-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-471-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.2A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0201, 2 PIN Product overview: ACML-0201-471-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-471-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12204-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12204-2-ND
Ferrite Beads and Chips 535-12204-2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12204-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12204-6-ND
Ferrite Beads and Chips 535-12204-6-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12204-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12204-1-ND
Ferrite Beads and Chips 535-12204-1-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

470 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.4Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0201-471-T 841-ACML-0201-471-T 535-12204-2-ND
Product Name ACML-0201 0.2A Inductor and Choke Ferrite Beads and Chips
Impedance 470 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details