Abracon, LLC ACSB-03 ACSB-03-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 47 Ohms @ 100MHz Series: ACSB-03 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface Mount Length: 4 mm Width: 3.1 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 47 Ohms @ 100MHz Series: ACSB-03 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface Mount Length: 4 mm Width: 3.1 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACSB-03 - ACSB-03-T - Abracon, LLC
Spicewood, TX, United States
ACSB-03
ACSB-03-T
ACSB-03 ACSB-03-T
RoHS/RoHS II Compliant Impedance @ Frequency: 47 Ohms @ 100MHz Series: ACSB-03 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface Mount Length: 4 mm Width: 3.1 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 47 Ohms @ 100MHz
  • Series: ACSB-03
  • Current Rating (Max): 5 A
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 2-SMD, J-Lead
  • Mounting Type: Surface Mount
  • Length: 4 mm
  • Width: 3.1 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12409-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12409-1-ND
Ferrite Beads and Chips 535-12409-1-ND
47 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A

47 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A

Buy Now Datasheet
Ferrite Beads and Chips - 535-12409-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12409-2-ND
Ferrite Beads and Chips 535-12409-2-ND
47 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A

47 Ohms @ 100MHz 1 Ferrite Bead 2-SMD, J-Lead 5A

Buy Now Datasheet
5A Inductor and Choke - 841-ACSB-03-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A Inductor and Choke
841-ACSB-03-T
5A Inductor and Choke 841-ACSB-03-T
Ferrite Bead, 1 Function(s), 5A, ROHS COMPLIANT PACKAGE-2 Product overview: ACSB-03-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACSB-03-T can be used for catalog matching and distributor lookup.

Ferrite Bead, 1 Function(s), 5A, ROHS COMPLIANT PACKAGE-2 Product overview: ACSB-03-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACSB-03-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACSB-03-T 535-12409-1-ND 841-ACSB-03-T
Product Name ACSB-03 Ferrite Beads and Chips 5A Inductor and Choke
Impedance 47 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details