FERRITE BEAD 220 OHM 0402 1LN
FERRITE BEAD 220 OHM 0402 1LN
FERRITE BEAD 220 OHM 0402 1LN
Ferrite Beads Multi-Layer High Current 220Ohm 25% 100MHz 0.4A 0.3Ohm DCR 0402 T/R Product overview: ACML-0402H-221-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220Ohm, 100MHz, 0.4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402H-221-T
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 535-ACML-0402H-221-TTR-ND | 841-ACML-0402H-221-T |
| Product Name | Ferrite Beads and Chips | 220Ohm 100MHz 0.4A Inductor and Choke |
| DCR | 0.3000 ohms | |
| Rated DC Current | 400 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |