Abracon, LLC ACML-0402HC ACML-0402HC-301-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402HC - ACML-0402HC-301-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 300 Ohms @ 100MHz
  • Series: ACML-0402HC
  • Current Rating (Max): 1 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductor and Choke - 841-ACML-0402HC-301-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-ACML-0402HC-301-T
Inductor and Choke 841-ACML-0402HC-301-T
Ferrite Chip, Product overview: ACML-0402HC-301-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402HC-301- T can be used for catalog matching and distributor lookup.

Ferrite Chip, Product overview: ACML-0402HC-301-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402HC-301-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12548-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12548-2-ND
Ferrite Beads and Chips 535-12548-2-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12548-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12548-1-ND
Ferrite Beads and Chips 535-12548-1-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12548-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12548-6-ND
Ferrite Beads and Chips 535-12548-6-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1A 300mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0402HC-301-T 841-ACML-0402HC-301-T 535-12548-2-ND
Product Name ACML-0402HC Inductor and Choke Ferrite Beads and Chips
Impedance 300 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers