Abracon, LLC ATFC-0201HQ Thin Film ATFC-0201HQ-2N0B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATFC-0201HQ Thin Film - ATFC-0201HQ-2N0B-T - Abracon, LLC
Spicewood, TX, United States
ATFC-0201HQ Thin Film
ATFC-0201HQ-2N0B-T
ATFC-0201HQ Thin Film ATFC-0201HQ-2N0B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.1 nH SRF: 6 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.23 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATFC-0201HQ
  • Application: RF
  • Type: Thin Film
  • Rating: N/A
  • Inductance: 2 nH
  • DC Resistance Max: 200 mΩ
  • Q: 14
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.23 mm
  • Part Status: Active
Supplier's Site Datasheet
0.002uH 500MHz 0.5A Inductor and Choke - 71-ATFC-0201HQ-2N0B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002uH 500MHz 0.5A Inductor and Choke
71-ATFC-0201HQ-2N0B-T
0.002uH 500MHz 0.5A Inductor and Choke 71-ATFC-0201HQ-2N0B-T
Inductor RF Thin Film 0.002uH 0.1nH 500MHz 14Q-Factor Ceramic 0.5A 0.2Ohm DCR 0201 T/R Product overview: ATFC-0201HQ-2N0B-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002uH, 500MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.002uH, 500MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0201HQ-2N0B- T can be used for catalog matching and distributor lookup.

Inductor RF Thin Film 0.002uH 0.1nH 500MHz 14Q-Factor Ceramic 0.5A 0.2Ohm DCR 0201 T/R Product overview: ATFC-0201HQ-2N0B-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002uH, 500MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.002uH, 500MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATFC-0201HQ-2N0B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-12328-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12328-1-ND
Fixed Inductors 535-12328-1-ND
2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12328-2-ND
Fixed Inductors 535-12328-2-ND
2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12328-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12328-6-ND
Fixed Inductors 535-12328-6-ND
2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2nH Unshielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1050528-ATFC-0201HQ-2N0B-T
Inductors, Coils, Chokes - Fixed Inductors 1050528-ATFC-0201HQ-2N0B-T
Win Source Part Number: 1050528-ATFC-0201HQ- 2N0B-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ATFC-0201HQ Type: Thin Film Package: Tape & Reel Shielding: Unshielded Inductance: 2 nH Height - Seated (Max): 0.011" (0.28mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): LQP03TN2N0B02D; HKQ0603U2N0B-T; LQP03TN2N0C02D; LQP03TN1N8B02D; HKQ0603U2N0S-T; HKQ0603U2N1B-T; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-12328-1,535-1232 8-2,535-12328-6

Win Source Part Number: 1050528-ATFC-0201HQ-2N0B-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ATFC-0201HQ
Type: Thin Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2 nH
Height - Seated (Max): 0.011" (0.28mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LQP03TN2N0B02D; HKQ0603U2N0B-T; LQP03TN2N0C02D; LQP03TN1N8B02D; HKQ0603U2N0S-T; HKQ0603U2N1B-T;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-12328-1,535-12328-2,535-12328-6

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATFC-0201HQ-2N0B-T 71-ATFC-0201HQ-2N0B-T 535-12328-1-ND 1050528-ATFC-0201HQ-2N0B-T
Product Name ATFC-0201HQ Thin Film 0.002uH 500MHz 0.5A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Thin Film Standard
Application RF Choke RF Choke
Inductance Range 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details