Win Source Part Number: 1034122-AISC-1008F-2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISC-1008F
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ferrite
Q @ Freq: 25 @ 50MHz
Frequency - Self Resonant: 120MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 490 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: -AISC-1008F-2R7G-TTR
Inductor RF Wirewound 2.7uH 2% 7.9MHz 25Q-Factor Ferrite 0.49A 1.3Ohm DCR 1008 T/R Product overview: AISC-1008F-2R7G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH, 7.9MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, 7.9MHz, 0.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008F-2R7G-T
2.7µH Unshielded Wirewound Inductor 490mA 1.3Ohm Max 1008 (2520 Metric)
FIXED IND 2.7UH 490MA 1.3OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1034122-AISC-1008F-2R7G-T | 71-AISC-1008F-2R7G-T | AISC-1008F-2R7G-TTR-ND | AISC-1008F-2R7G-T |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 2.7uH 7.9MHz 0.49A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Application | RF Choke |