Abracon, LLC ALFB-02 ALFB-02

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ALFB-02 Operating Temperature: -40°C ~ 85°C Package / Case: Axial, Split Radial Bend Mounting Type: Through Hole Length: 3.5 mm Height: 6.3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ALFB-02 Operating Temperature: -40°C ~ 85°C Package / Case: Axial, Split Radial Bend Mounting Type: Through Hole Length: 3.5 mm Height: 6.3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALFB-02 - ALFB-02 - Abracon, LLC
Spicewood, TX, United States
ALFB-02
ALFB-02
ALFB-02 ALFB-02
RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ALFB-02 Operating Temperature: -40°C ~ 85°C Package / Case: Axial, Split Radial Bend Mounting Type: Through Hole Length: 3.5 mm Height: 6.3 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 150 Ohms @ 100MHz
  • Series: ALFB-02
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: Axial, Split Radial Bend
  • Mounting Type: Through Hole
  • Length: 3.5 mm
  • Height: 6.3 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ALFB-02-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ALFB-02-ND
Ferrite Beads and Chips 535-ALFB-02-ND
150 Ohms @ 100MHz 1 Ferrite Bead Axial, Split Radial Bend

150 Ohms @ 100MHz 1 Ferrite Bead Axial, Split Radial Bend

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ALFB-02 535-ALFB-02-ND
Product Name ALFB-02 Ferrite Beads and Chips
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176491-2 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.9000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details