Abracon, LLC Ferrite Beads and Chips AFBC-Q0805-600-T

Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 535-AFBC-Q0805-600-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-AFBC-Q0805-600-TTR-ND
Ferrite Beads and Chips 535-AFBC-Q0805-600-TTR-ND
FERRITE BEAD 60 OHM 0805 1LN

FERRITE BEAD 60 OHM 0805 1LN

Buy Now Datasheet
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon - 59AK8010 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon
59AK8010
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon 59AK8010
FERRITE BEAD, 60 OHM, 0.9A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:900mA; Product Range:AFBC-Q0805 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm

FERRITE BEAD, 60 OHM, 0.9A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:900mA; Product Range:AFBC-Q0805 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm

Supplier's Site Datasheet
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon - 59AK8011 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon
59AK8011
Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon 59AK8011
FERRITE BEAD, 60 OHM, 0.9A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:900mA; Product Range:AFBC-Q0805 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm

FERRITE BEAD, 60 OHM, 0.9A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:900mA; Product Range:AFBC-Q0805 Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 535-AFBC-Q0805-600-TTR-ND 59AK8010
Product Name Ferrite Beads and Chips Ferrite Bead, 60 Ohm, 0.9A, 0805; Ferrite Bead Case / Package Abracon
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176492-9 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Impedance 549 ohms
DCR 0.4800 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers