Abracon, LLC AIMC-0201 Multilayer AIMC-0201-1N2S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0201 Multilayer - AIMC-0201-1N2S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0201 Multilayer
AIMC-0201-1N2S-T
AIMC-0201 Multilayer AIMC-0201-1N2S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 11 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0201
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1.2 μH
  • DC Resistance Max: 220 mΩ
  • Q: 4
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.3 nH
  • SRF: 11 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.3 mm
  • Part Status: Active
Supplier's Site Datasheet
300MA 220 MOHM Inductor and Choke - 71-AIMC-0201-1N2S-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 220 MOHM Inductor and Choke
71-AIMC-0201-1N2S-T
300MA 220 MOHM Inductor and Choke 71-AIMC-0201-1N2S-T
FIXED IND 1.2NH 300MA 220 MOHM Product overview: AIMC-0201-1N2S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 220 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0201-1N2S-T can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 300MA 220 MOHM Product overview: AIMC-0201-1N2S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 220 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0201-1N2S-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-11488-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11488-2-ND
Fixed Inductors 535-11488-2-ND
1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 300mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033536-AIMC-0201-1N2S-T
Inductors, Coils, Chokes - Fixed Inductors 1033536-AIMC-0201-1N2S-T
Win Source Part Number: 1033536-AIMC-0201-1N 2S-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AIMC-0201 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 1.2 nH Height - Seated (Max): 0.014" (0.35mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 11GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 220mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): MLK0603L1N2ST000; MLK0603L1N1ST000; LQG15HN1N2S02D; HK10051N2S-T; LQG15HS1N2S02D; CI160808-1N2D; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-11488-1,535-1148 8-2,535-11488-6,AIMC 02011N2ST,AIMC-0201- 1N2S-T-ND

Win Source Part Number: 1033536-AIMC-0201-1N2S-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AIMC-0201
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.2 nH
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 11GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 220mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): MLK0603L1N2ST000; MLK0603L1N1ST000; LQG15HN1N2S02D; HK10051N2S-T; LQG15HS1N2S02D; CI160808-1N2D;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-11488-1,535-11488-2,535-11488-6,AIMC02011N2ST,AIMC-0201-1N2S-T-ND

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0201-1N2S-T 71-AIMC-0201-1N2S-T 535-11488-2-ND 1033536-AIMC-0201-1N2S-T
Product Name AIMC-0201 Multilayer 300MA 220 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Application Power Choke RF Choke
Inductance Range 1.2 microH 0.0012 microH 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details