Abracon, LLC ACML-0603 ACML-0603-252-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 2.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 2.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-252-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 2.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 2.5 kOhms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0603-252-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-252-TTR-ND
Ferrite Beads and Chips 535-ACML-0603-252-TTR-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-252-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-252-TCT-ND
Ferrite Beads and Chips 535-ACML-0603-252-TCT-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-252-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-252-TDKR-ND
Ferrite Beads and Chips 535-ACML-0603-252-TDKR-ND
2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

2.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 1.2Ohm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0603-252-T 535-ACML-0603-252-TTR-ND
Product Name ACML-0603 Ferrite Beads and Chips
Impedance 2500 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J0200BN3JIT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers