Abracon, LLC ACML-0402 ACML-0402-501-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402 - ACML-0402-501-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 500 Ohms @ 100MHz
  • Series: ACML-0402
  • Current Rating (Max): 100 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
0.1A Inductor and Choke - 841-ACML-0402-501-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A Inductor and Choke
841-ACML-0402-501-T
0.1A Inductor and Choke 841-ACML-0402-501-T
Ferrite Chip, 1 Function(s), 0.1A, ROHS COMPLIANT PACKAGE-2 Product overview: ACML-0402-501-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402-501-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.1A, ROHS COMPLIANT PACKAGE-2 Product overview: ACML-0402-501-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402-501-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0402-501-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-501-TTR-ND
Ferrite Beads and Chips 535-ACML-0402-501-TTR-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0402-501-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-501-TDKR-ND
Ferrite Beads and Chips 535-ACML-0402-501-TDKR-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0402-501-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-501-TCT-ND
Ferrite Beads and Chips 535-ACML-0402-501-TCT-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 100mA 800mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0402-501-T 841-ACML-0402-501-T 535-ACML-0402-501-TTR-ND
Product Name ACML-0402 0.1A Inductor and Choke Ferrite Beads and Chips
Impedance 500 ohms 500 ohms
Rated DC Current 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers