ACML-1210-31-T -- ACML-1210
Abracon, LLC
ACML-1210
ACML-1210-31-T
Description
RoHS/RoHS II Compliant
Series: ACML-1210
Part Status: Obsolete
Description
RoHS/RoHS II Compliant
Series: ACML-1210
Part Status: Obsolete
Suppliers
RoHS/RoHS II Compliant
Series: ACML-1210
Part Status: Obsolete
RoHS/RoHS II Compliant
- Series: ACML-1210
- Part Status: Obsolete
Supplier's Site
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
ACML-1210-31-T |
|
Product Name
|
ACML-1210 |
|
Bead Form Factor
|
Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Impedance
220 ohms
DCR
0.0800 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
DCR
0.0300 ohms
Rated DC Current
3000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers