2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 500mA DCR 210mOhm
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 500mA DCR 210mOhm
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 500mA DCR 210mOhm
Win Source Part Number: 1052454-ACM-0603-181
Category: Filters>Common Mode Chokes
Series: ACM-0603
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 500mA
Standard Package: 2,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.047" (1.20mm)
Number of Lines: 2
Impedance @ Frequency: 180 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 210mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): ACM2012-201-2P-T002;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Abracon LLC
Other Names: 535-12403-2,535-1240
Data Line Filter, 2 Function(s), 50V, 0.5A Product overview: ACM-0603-181-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM-0603-181-T can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-12403-2-ND | 1052454-ACM-0603-181-T | 839-ACM-0603-181-T |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | 50V 0.5A Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.2100 ohms | 0.2100 ohms |