Abracon, LLC ASPIAIG-F1040 Molded (Round Wire) ASPIAIG-F1040-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 12 A Saturation Current: 27 A DC Resistance Max: 7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 3.8 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 12 A Saturation Current: 27 A DC Resistance Max: 7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 3.8 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-F1040 Molded (Round Wire) - ASPIAIG-F1040-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-F1040 Molded (Round Wire)
ASPIAIG-F1040-2R2M-T
ASPIAIG-F1040 Molded (Round Wire) ASPIAIG-F1040-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 12 A Saturation Current: 27 A DC Resistance Max: 7 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 3.8 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-F1040
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: AEC-Q200
  • Inductance: 2.2 μH
  • Temperature Rise Current: 12 A
  • Saturation Current: 27 A
  • DC Resistance Max: 7 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 3.8 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Automotive 2.2uH 100KHz 12A Inductor and Choke - 71-ASPIAIG-F1040-2R2M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 12A Inductor and Choke
71-ASPIAIG-F1040-2R2M-T
Automotive 2.2uH 100KHz 12A Inductor and Choke 71-ASPIAIG-F1040-2R2M-T
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 100KHz 12A 0.007Ohm DCR 4040 Automotive T/R Product overview: ASPIAIG-F1040-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPIAIG-F1040-2R2 M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 100KHz 12A 0.007Ohm DCR 4040 Automotive T/R Product overview: ASPIAIG-F1040-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPIAIG-F1040-2R2M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034260-ASPIAIG-F1040-2R2M-T
Inductors, Coils, Chokes - Fixed Inductors 1034260-ASPIAIG-F1040-2R2M-T
Win Source Part Number: 1034260-ASPIAIG-F104 0-2R2M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPIAIG-F1 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-14278-6,535-1427 8-1,535-14278-2,ASPI AIG-F1040-2R2M-T-ND Current - Saturation (Isat): 27A

Win Source Part Number: 1034260-ASPIAIG-F1040-2R2M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPIAIG-F1
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Supplier Device Package: 1040
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-14278-6,535-14278-1,535-14278-2,ASPIAIG-F1040-2R2M-T-ND
Current - Saturation (Isat): 27A

Buy Now Datasheet
Fixed Inductors - 535-14278-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14278-2-ND
Fixed Inductors 535-14278-2-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14278-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14278-6-ND
Fixed Inductors 535-14278-6-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-14278-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14278-1-ND
Fixed Inductors 535-14278-1-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 2.2Uh, 20%, Aec-Q200; Inductance Abracon - 51AC1820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 20%, Aec-Q200; Inductance Abracon
51AC1820
Inductor, Shld, 2.2Uh, 20%, Aec-Q200; Inductance Abracon 51AC1820
INDUCTOR, SHLD, 2.2UH, 20%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:ASPIAIG-F1x Series; Power Inductor Case:11mm x 10mm x 3.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 20%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:ASPIAIG-F1x Series; Power Inductor Case:11mm x 10mm x 3.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPIAIG-F1040-2R2M-T 71-ASPIAIG-F1040-2R2M-T 1034260-ASPIAIG-F1040-2R2M-T 535-14278-2-ND 51AC1820
Product Name ASPIAIG-F1040 Molded (Round Wire) Automotive 2.2uH 100KHz 12A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 2.2Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details