Win Source Part Number: 1370236-AISC-1008-4R
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 4.7 µH
Current Rating (Amps): 260 mA
Shielding: Unshielded
DC Resistance (DCR): 4Ohm Max
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 50MHz
Inductance Frequency - Test: 7.9 MHz
Inductor RF Wirewound 4.7uH 2% 7.9MHz 20Q-Factor Ceramic 0.26A 4Ohm DCR 1008 T/R Product overview: AISC-1008-4R7G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.9MHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.9MHz, 0.26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-4R7G-T can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 260mA 4Ohm Max 1008 (2520 Metric)
260mA 4.7uH ±2% SMD,2.8x2.9mm Inductors (SMD) ROHS
FIXED IND 4.7UH 260MA 4 OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1370236-AISC-1008-4R7G-T | 71-AISC-1008-4R7G-T | AISC-1008-4R7G-TTR-ND | AISC-1008-4R7G-T | AISC-1008-4R7G-T |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 4.7uH 7.9MHz 0.26A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |