Abracon, LLC ACML-0402HC ACML-0402HC-700-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 70 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.3 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 70 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.3 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402HC - ACML-0402HC-700-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 70 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.3 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 70 Ohms @ 100MHz
  • Series: ACML-0402HC
  • Current Rating (Max): 1.3 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0402HC-700-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402HC-700-TTR-ND
Ferrite Beads and Chips 535-ACML-0402HC-700-TTR-ND
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 100mOhm

70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 1.3A 100mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0402HC-700-T 535-ACML-0402HC-700-TTR-ND
Product Name ACML-0402HC Ferrite Beads and Chips
Impedance 70 ohms
Rated DC Current 1300 milliamps 1300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-0603CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 80 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers