Abracon, LLC ACML-0402HC ACML-0402HC-310-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402HC - ACML-0402HC-310-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 31 Ohms @ 100MHz
  • Series: ACML-0402HC
  • Current Rating (Max): 1.5 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Ferrite Beads
Product Number ACML-0402HC-310-T
Product Name ACML-0402HC
Impedance 31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-101 0603LS-101XJRC , 0603LS-101XGRC - Coilcraft, Inc.
Specs
Impedance 476 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 2176492-6 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers