Abracon, LLC ASMPH-0603 Multilayer ASMPH-0603-R33M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max: 170 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 190 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max: 170 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 190 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASMPH-0603-R33M is a surface-mount multilayer chip power inductor designed for DC/DC converter applications in space-constrained electronics. It has a compact 1.6 x 0.8 x 0.8 mm dimensions and a monolithic, magnetically shielded structure for high reliability and minimal cross coupling. The inductor has a nominal inductance of 0.33 μh with a tolerance of ±20%, a maximum DC resistance of 0.17 Ω, a temperature rise current of 1200 mA, a saturation current of 1250 mA, and a self-resonant frequency of 190 MHz. It operates over a temperature range of -55 °C to +125 °C and is Pb RoHS/RoHS II compliant. Packaging is tape and reel.

Datasheet Summary
Powered by GS/AI

The ASMPH-0603-R33M is a surface-mount multilayer chip power inductor designed for DC/DC converter applications in space-constrained electronics. It has a compact 1.6 x 0.8 x 0.8 mm dimensions and a monolithic, magnetically shielded structure for high reliability and minimal cross coupling. The inductor has a nominal inductance of 0.33 μh with a tolerance of ±20%, a maximum DC resistance of 0.17 Ω, a temperature rise current of 1200 mA, a saturation current of 1250 mA, and a self-resonant frequency of 190 MHz. It operates over a temperature range of -55 °C to +125 °C and is Pb RoHS/RoHS II compliant. Packaging is tape and reel.

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0603 Multilayer - ASMPH-0603-R33M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0603 Multilayer
ASMPH-0603-R33M-T
ASMPH-0603 Multilayer ASMPH-0603-R33M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max: 170 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 190 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 1.25 A
  • DC Resistance Max: 170 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 190 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-12267-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12267-6-ND
Fixed Inductors 535-12267-6-ND
330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12267-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12267-1-ND
Fixed Inductors 535-12267-1-ND
330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12267-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12267-2-ND
Fixed Inductors 535-12267-2-ND
330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

330nH Shielded Multilayer Inductor 1.2A 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
0.33uH 1MHz 1.2A Inductor and Choke - 71-ASMPH-0603-R33M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 1MHz 1.2A Inductor and Choke
71-ASMPH-0603-R33M-T
0.33uH 1MHz 1.2A Inductor and Choke 71-ASMPH-0603-R33M-T
Inductor Power Shielded Multi-Layer 0.33uH 20% 1MHz Ferrite 1.2A 0.17Ohm DCR 0603 T/R Product overview: ASMPH-0603-R33M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0603-R33M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 0.33uH 20% 1MHz Ferrite 1.2A 0.17Ohm DCR 0603 T/R Product overview: ASMPH-0603-R33M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0603-R33M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ASMPH-0603-R33M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASMPH-0603-R33M-T
Fixed Inductors ASMPH-0603-R33M-T
FIXED IND 330NH 1.2A 130MOHM SMD

FIXED IND 330NH 1.2A 130MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0603-R33M-T 535-12267-6-ND 71-ASMPH-0603-R33M-T ASMPH-0603-R33M-T
Product Name ASMPH-0603 Multilayer Fixed Inductors 0.33uH 1MHz 1.2A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Application Power Choke
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details