Abracon, LLC ASPI-0520LR Molded (Round Wire) ASPI-0520LR-4R7M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 3.7 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.6 mm Width: 5.2 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 3.7 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.6 mm Width: 5.2 mm Height: 2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0520LR Molded (Round Wire) - ASPI-0520LR-4R7M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-0520LR Molded (Round Wire)
ASPI-0520LR-4R7M-T2
ASPI-0520LR Molded (Round Wire) ASPI-0520LR-4R7M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 3.7 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.6 mm Width: 5.2 mm Height: 2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0520LR
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 3.7 A
  • Saturation Current: 3.7 A
  • DC Resistance Max: 58 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.6 mm
  • Width: 5.2 mm
  • Height: 2 mm
  • Part Status: Active
Supplier's Site Datasheet
4.7uH 3.7A 0.058Ohm Inductor and Choke - 71-ASPI-0520LR-4R7M-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 3.7A 0.058Ohm Inductor and Choke
71-ASPI-0520LR-4R7M-T2
4.7uH 3.7A 0.058Ohm Inductor and Choke 71-ASPI-0520LR-4R7M-T2
Inductor Power Molded Wirewound 4.7uH 20% 3.7A 0.058Ohm DCR 2220 T/R Product overview: ASPI-0520LR-4R7M-T2 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 3.7A, 0.058Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 3.7A, 0.058Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0520LR-4R7M- T2 can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 4.7uH 20% 3.7A 0.058Ohm DCR 2220 T/R Product overview: ASPI-0520LR-4R7M-T2 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 3.7A, 0.058Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 3.7A, 0.058Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0520LR-4R7M-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1181240-ASPI-0520LR-4R7M-T2
Inductors, Coils, Chokes - Fixed Inductors 1181240-ASPI-0520LR-4R7M-T2
Win Source Part Number: 1181240-ASPI-0520LR- 4R7M-T2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-0520LR Type: Molded Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 2220 (5650 Metric) DC Resistance (DCR): 58mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.220" L x 0.205" W (5.60mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Abracon LLC Other Names: -ASPI-0520LR-4R7M-T2 CT,ASPI-0520LR-4R7M- T2CT,ASPI-0520LR-4R7 M-T2TR,-ASPI-0520LR- 4R7M-T2DKR,ASPI0520L R4R7MT2,ASPI-0520LR- 4R7M-T2DKR,-ASPI-052 0LR-4R7M-T2TR Current - Saturation (Isat): 3.7A

Win Source Part Number: 1181240-ASPI-0520LR-4R7M-T2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-0520LR
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 2220 (5650 Metric)
DC Resistance (DCR): 58mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.220" L x 0.205" W (5.60mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: -ASPI-0520LR-4R7M-T2CT,ASPI-0520LR-4R7M-T2CT,ASPI-0520LR-4R7M-T2TR,-ASPI-0520LR-4R7M-T2DKR,ASPI0520LR4R7MT2,ASPI-0520LR-4R7M-T2DKR,-ASPI-0520LR-4R7M-T2TR
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Fixed Inductors - ASPI-0520LR-4R7M-T2TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors - ASPI-0520LR-4R7M-T2CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors - ASPI-0520LR-4R7M-T2DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

4.7µH Unshielded Molded Inductor 3.7A 58mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors ASPI-0520LR-4R7M-T2
FIXED IND 4.7UH 3.7A 58 MOHM SMD

FIXED IND 4.7UH 3.7A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0520LR-4R7M-T2 71-ASPI-0520LR-4R7M-T2 1181240-ASPI-0520LR-4R7M-T2 ASPI-0520LR-4R7M-T2TR-ND ASPI-0520LR-4R7M-T2
Product Name ASPI-0520LR Molded (Round Wire) 4.7uH 3.7A 0.058Ohm Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded (Round Wire) Molded
Application Power Choke RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data