Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-220M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Saturation Current: 2.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Saturation Current: 2.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-220M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-220M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-220M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Saturation Current: 2.6 A DC Resistance Max: 85 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 22 μH
  • Saturation Current: 2.6 A
  • DC Resistance Max: 85 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet
22uH 100KHz 3.1A Inductor and Choke - 71-ASPI-0804T-220M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 3.1A Inductor and Choke
71-ASPI-0804T-220M-T
22uH 100KHz 3.1A Inductor and Choke 71-ASPI-0804T-220M-T
Inductor Power Unshielded Wirewound 22uH 20% 100KHz 3.1A 0.085Ohm DCR T/R Product overview: ASPI-0804T-220M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0804T-220M-T can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 22uH 20% 100KHz 3.1A 0.085Ohm DCR T/R Product overview: ASPI-0804T-220M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 3.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 3.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0804T-220M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0804T-220M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 2.6A 85 MOHM SMD

FIXED IND 22UH 2.6A 85 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-220M-TTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 2.6A 85mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.6A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-220M-TCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 2.6A 85mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2.6A 85mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0804T-220M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0804T-220M-T
Fixed Inductors ASPI-0804T-220M-T
FIXED IND 22UH 2.6A 85 MOHM SMD

FIXED IND 22UH 2.6A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0804T-220M-T 71-ASPI-0804T-220M-T 535-ASPI-0804T-220M-TDKR-ND ASPI-0804T-220M-T
Product Name ASPI-0804T Wirewound (Unshielded) 22uH 100KHz 3.1A Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details