KEMET Electronics Corporation Tantalum - Polymer Capacitors T540D687K2R5BH8705

Description
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T540D687K2R5BH8705-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
T540D687K2R5BH8705-ND
Tantalum - Polymer Capacitors T540D687K2R5BH8705-ND
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T540D687K2R5BH8705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T540D687K2R5BH8705
Capacitors - Tantalum - Polymer Capacitors T540D687K2R5BH8705
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T540D687K2R5BH8705-ND T540D687K2R5BH8705
Product Name Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details