CAP TANT SMD POLYMER HI-REL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-T541O157M030AH6720TR-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Tolerance | 20 (+/- %) |