DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
320
321
322
323
324
325
326
327
328
329
330
331
332
| Product Name | Notes |
|---|---|
| 1.0A, INDUCTOR BUILT-IN STEP-UP | |
| 400MA INDUCTOR BUILT-IN PWM STEP | |
| 600MA INDUCTOR BUILT-IN PWM STEP | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.3V | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1V 0.6A | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.8V | |
| DC DC CONVERTER 2V | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3V | |
| DC DC Converter Output - Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.95V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.25V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.35V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.35V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.4V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.9V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.9V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.65V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.1V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.5V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.8V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 600mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4V 600mA 2V - 6V Input |
| << Prev | Next >> |