DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
318
319
320
321
322
323
324
325
326
327
328
329
330
332
| Product Name | Notes |
|---|---|
| 100MA INDUCTOR BUILT-IN STEP-UP | |
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 12V 30W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 42W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 13.5V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 13.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 13.5V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 13.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 13.5V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 15V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 18V 8.1W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 42W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 30V 53W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 4.5V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 4.5V 6.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 4.5V 9W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 400W 6 Slot AC DC Configurable Power Supply Chassis | |
| 5.2V 7.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5.9V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 5.9V 7.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V, 12V 28W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V, 12V, -12V 27W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V, 12V, -12V 30W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V, 12V, -12V 42W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 600W 6 Slot AC DC Configurable Power Supply Chassis | |
| 7.5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 7.5V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 800W 6 Slot AC DC Configurable Power Supply Chassis | |
| 9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 23W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 23W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input | |
| 9V 32W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| CHINA PLUG IN MEDICAL 5V 2A USB | |
| DC DC CONVERT 24V 5V TH | |
| DC DC CONVERTER 1.8V 0.3W | |
| DC DC CONVERTER 3.2V 0.3W | |
| DC DC CONVERTER 4.5V 0.3W | |
| DC DC Converter Output - Input | |
| ISOLATED MODULE DC DC CONVERTER | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.1V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.7V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.2V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.4V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.6V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4.5V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 4V 100mA 0.9V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 100mA 0.9V - 5.5V Input |
| << Prev | Next >> |