DC DC CONVERTER 1.8V
DC DC CONVERTER 1.8V
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2V - 6V Input
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-XCL205A183CR-GCT-ND | XCL205A183CR-G |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.6000 amps | 0.6000 amps |