Torex Semiconductor, Ltd. DC DC Converters XCL206B123AR-G

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 893-1154-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
893-1154-2-ND
DC DC Converters 893-1154-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2V - 6V Input

Buy Now Datasheet
DC DC Converters - XCL206B123AR-G - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
XCL206B123AR-G
DC DC Converters XCL206B123AR-G
DC DC CONVERTER 1.2V

DC DC CONVERTER 1.2V

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - XCL206B123AR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
XCL206B123AR-G
Power Supplies - Board Mount - DC DC Converters XCL206B123AR-G
DC DC CONVERTER 1.2V

DC DC CONVERTER 1.2V

Supplier's Site
Dc/dc Conv, Sync Buck, 3.45Mhz, 85Deg C; Dc / Dc Converter Type Torex - 77R0812 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.45Mhz, 85Deg C; Dc / Dc Converter Type Torex
77R0812
Dc/dc Conv, Sync Buck, 3.45Mhz, 85Deg C; Dc / Dc Converter Type Torex 77R0812
DC/DC CONV, SYNC BUCK, 3.45MHZ, 85DEG C; DC / DC Converter Type:DIP; Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:CL2025; No. of Pins:8Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.45MHZ, 85DEG C; DC / DC Converter Type:DIP; Input Voltage Min:2V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:CL2025; No. of Pins:8Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 893-1154-2-ND XCL206B123AR-G XCL206B123AR-G 77R0812
Product Name DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Sync Buck, 3.45Mhz, 85Deg C; Dc / Dc Converter Type Torex
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Input Voltage 2.0 to 6.0 volts 2.0 to 6.0 volts 2.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details