DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 310 319 320 321 322 323 324 325 326 327 328 329 330 331 332
Product Name Notes
1.0A, INDUCTOR BUILT-IN STEP-UP
1.4A, INDUCTOR BUILT-IN STEP-UP
400NA ULTRA-LOW IQ 0.5A PWM/PFM
400NA, LOW IQ 0.5A PWM/PFM BUILT
DC DC Converter Output - Input
INDUCTOR BUILT-IN STEP-UP MICRO
Non-Isolated PoL Module DC DC Converter 1 Output 2.94 ~ 3.06V 0.9V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.234 ~ 3.366V 350mA 0.9V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 4.9 ~ 5.1V 500mA 0.9V - 6V Input

<< Prev Next >>