Torex Semiconductor, Ltd. Power Supplies - Board Mount XCL202B331BR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 099562-XCL202B331BR- G Category: Power Supplies - Board Mount Family: DC DC Converters Series: XCL202 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP, UVLO Package: 1008 (2520 Metric) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.04mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 92% Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 099562-XCL202B331BR- G Category: Power Supplies - Board Mount Family: DC DC Converters Series: XCL202 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP, UVLO Package: 1008 (2520 Metric) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.04mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 92% Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
099562-XCL202B331BR-G
Power Supplies - Board Mount 099562-XCL202B331BR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 099562-XCL202B331BR- G Category: Power Supplies - Board Mount Family: DC DC Converters Series: XCL202 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP, UVLO Package: 1008 (2520 Metric) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.04mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 92% Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 099562-XCL202B331BR-G
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: XCL202
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: SCP, UVLO
Package: 1008 (2520 Metric)
Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.04mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output 1: 3.3V
Efficiency: 92%
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Converters - 893-1173-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
893-1173-2-ND
DC DC Converters 893-1173-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - XCL202B331BR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
XCL202B331BR-G
Power Supplies - Board Mount - DC DC Converters XCL202B331BR-G
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 099562-XCL202B331BR-G 893-1173-2-ND XCL202B331BR-G
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DC-DC Converters - CC10-2412DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details