Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 400mA 2V - 6V Input
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.2V
DC/DC CONV, 1.2V, 0.4A, 1.2MHZ, 85DEG C ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 893-XCL201B121ER-GTR-ND | XCL201B121ER-G | 84AH0320 |
| Product Name | DC DC Converters | DC DC Converters | Dc/dc Conv, 1.2V, 0.4A, 1.2Mhz, 85Deg C Rohs Compliant Torex |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps | |
| DC Input Voltage | 2.0 to 6.0 volts | 2.0 to 6.0 volts |