Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 400mA 2V - 6V Input
DC/DC CONV, 3.3V, 0.4A, 1.2MHZ, 85DEG C ROHS COMPLIANT: YES
DC DC CONVERTER 3.3V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 893-1411-6-ND | 84AH0326 | XCL202B331ER-G | XCL202B331ER-G |
| Product Name | DC DC Converters | Dc/dc Conv, 3.3V, 0.4A, 1.2Mhz, 85Deg C Rohs Compliant Torex | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.4000 amps | 0.4000 amps | ||
| DC Input Voltage | 2.0 to 6.0 volts | 2.0 to 6.0 volts |