DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 400MA INDUCTOR BUILT-IN STEP-DOW | |
| 50MA INDUCTOR BUILT-IN PFM STEP- | |
| DC DC Converter Output - Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 2A 2.7V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 6V 400mA 1.8V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.1V 400mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 1V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 2.8V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 50mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 1.5A 2.7V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 1A 2.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 200mA 2V - 6V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3V 50mA 2V - 6V Input |
| << Prev | Next >> |