RECOM Power, Inc. DC DC Converters REC3.5-0505SRW/R10/C

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1147-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1147-ND
DC DC Converters 945-1147-ND
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.7A, Dip; Power Supply Approvals Recom Power - 63X0523 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.7A, Dip; Power Supply Approvals Recom Power
63X0523
Dc-Dc Converter, Medical, 5V, 0.7A, Dip; Power Supply Approvals Recom Power 63X0523
DC-DC CONVERTER, MEDICAL, 5V, 0.7A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.7A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3.5-0505SRW/R10/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3.5-0505SRW/R10/C
Power Supplies - Board Mount - DC DC Converters REC3.5-0505SRW/R10/C
DC DC CONVERTER 5V 3.5W

DC DC CONVERTER 5V 3.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1147-ND 63X0523 REC3.5-0505SRW/R10/C
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.7A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX40-12T3315 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 to 15.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details