RECOM Power, Inc. DC DC Converters R0.25S-0515

Description
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1731-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1731-5-ND
DC DC Converters 945-1731-5-ND
Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 17mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.017A; Power Supply Approvals Recom Power - 64X1915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.017A; Power Supply Approvals Recom Power
64X1915
Dc-Dc Converter, Medical, 15V, 0.017A; Power Supply Approvals Recom Power 64X1915
DC-DC CONVERTER, MEDICAL, 15V, 0.017A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:17mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.017A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:17mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.25S-0515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.25S-0515
Power Supplies - Board Mount - DC DC Converters R0.25S-0515
DC DC CONVERTER 15V 250MW

DC DC CONVERTER 15V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1731-5-ND 64X1915 R0.25S-0515
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.017A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0170 amps 0.0170 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1001A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details