RECOM Power, Inc. DC DC Converters R0.25S-0505

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1385-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1385-5-ND
DC DC Converters 945-1385-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.25S-0505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.25S-0505
Power Supplies - Board Mount - DC DC Converters R0.25S-0505
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc/dc Converter, 0.25W, 5V, 0.05A; Power Supply Approvals Recom Power - 64X1883 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0.25W, 5V, 0.05A; Power Supply Approvals Recom Power
64X1883
Dc/dc Converter, 0.25W, 5V, 0.05A; Power Supply Approvals Recom Power 64X1883
DC/DC CONVERTER, 0.25W, 5V, 0.05A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 0.25W, 5V, 0.05A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1385-5-ND R0.25S-0505 64X1883
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 0.25W, 5V, 0.05A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details