RECOM Power, Inc. DC DC Converters R0.25S-0505/E

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1656-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1656-5-ND
DC DC Converters 945-1656-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.25S-0505/E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.25S-0505/E
Power Supplies - Board Mount - DC DC Converters R0.25S-0505/E
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power - 64X1885 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power
64X1885
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power 64X1885
DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1656-5-ND R0.25S-0505/E 64X1885
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 4.5 to 5.5 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS300-3.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details