RECOM Power, Inc. DC DC Converters R0.25S-1205/E

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1657-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1657-5-ND
DC DC Converters 945-1657-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 1486-R0.25S-1205/E-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-R0.25S-1205/E-CHP
DC DC Converters 1486-R0.25S-1205/E-CHP
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power - 64X1941 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power
64X1941
Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power 64X1941
DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.05A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Width:10.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R0.25S-1205/E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R0.25S-1205/E
Power Supplies - Board Mount - DC DC Converters R0.25S-1205/E
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1657-5-ND 64X1941 R0.25S-1205/E
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.05A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.8 to 13.2 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details