4 Circuit IC Switch 1:1 70Ohm 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG441BRZ-REELCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 70 ohms |
| tON | 110 ns |