2 Circuit IC Switch 2:1 10Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5436BRUZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 10 ohms |
| Bandwidth | 100 MHz |
| tON | 213 ns |