4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG612WYRUZ-REELTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 115 ohms |
| Bandwidth | 680 MHz |